BFHKI-1272+ is a surface-mount LTCC bandpass filter with a 11.9 to 12.8 GHz passband and 50 Ω impedance, designed for dense PCB layouts in radar, SATCOM, and test equipment. It measures 4.95 mm by 3.65 mm and includes an integrated interposer board for automated assembly. The filter exhibits 3.5 dB typical insertion loss and 30 dB typical stopband rejection up to 38 GHz. Operating and storage temperatures range from -55°C to +125°C, with a maximum input power of 1 W at +25°C, derating linearly to 0.5 W at +125°C. It is housed in a shielded ceramic package with gold over nickel plating and is RoHS compliant.
BFHKI-1272+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 11.9 to 12.8 GHz passband, that supports a variety of applications. This model achieves 30 dB typical stopband rejection up to 38 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts, where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.5 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation, while delivering a product that is well suited for environmental extremes of high humidity and temperature.
BANDPASS FLTR / SURF MT / ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-1272+ | 3157-BFHKI-1272+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 11.9 - 12.8 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 12.35 dB | 5 dB |