Mini-Circuits LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω BFCQ-4302+

Description
The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as low as 2.0 dB, with typical stopband rejections at 30 dB up to 59 GHz and 16 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote
Description
The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as low as 2.0 dB, with typical stopband rejections at 30 dB up to 59 GHz and 16 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCQ-4302+ is a surface-mountable LTCC bandpass filter designed for 50Ω systems operating from 36.5 to 50 GHz. It features a 1008 (2.5×2.0 mm) case style with an LGA footprint, low passband insertion loss of 2.0 dB typical, and stopband rejection of 30 dB up to 59 GHz and 16 dB up to 67 GHz. The filter supports up to 1 W RF input power and operates across a temperature range of -55 to +125°C. Shielded construction ensures resistance to external de-tuning, and it is suited for high-volume automated assembly.

Datasheet Summary
Powered by GS/AI

The BFCQ-4302+ is a surface-mountable LTCC bandpass filter designed for 50Ω systems operating from 36.5 to 50 GHz. It features a 1008 (2.5×2.0 mm) case style with an LGA footprint, low passband insertion loss of 2.0 dB typical, and stopband rejection of 30 dB up to 59 GHz and 16 dB up to 67 GHz. The filter supports up to 1 W RF input power and operates across a temperature range of -55 to +125°C. Shielded construction ensures resistance to external de-tuning, and it is suited for high-volume automated assembly.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω - BFCQ-4302+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω
BFCQ-4302+
LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω BFCQ-4302+
The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as low as 2.0 dB, with typical stopband rejections at 30 dB up to 59 GHz and 16 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as low as 2.0 dB, with typical stopband rejections at 30 dB up to 59 GHz and 16 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCQ-4302+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-4302+CT-ND
Ceramic Filters 3157-BFCQ-4302+CT-ND
CER FILTER 42.7GHZ BAND PASS

CER FILTER 42.7GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCQ-4302+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-4302+DKR-ND
Ceramic Filters 3157-BFCQ-4302+DKR-ND
CER FILTER 42.7GHZ BAND PASS

CER FILTER 42.7GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCQ-4302+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCQ-4302+TR-ND
Ceramic Filters 3157-BFCQ-4302+TR-ND
CER FILTER 42.7GHZ BAND PASS

CER FILTER 42.7GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCQ-4302+ 3157-BFCQ-4302+CT-ND
Product Name LTCC Band Pass Filter, 36500 - 50000 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 42.7 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 6200 - 9800 MHz, 50Ω - ABF-8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8000 dB
View Details
2 suppliers
RF Filters - 3157-BLP-27+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Ceramic Resonator Band Pass Filter, 1710 - 1785 MHz, 50Ω - CBP-1748C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Resonator Band Pass Filter, 1120 - 1340 MHz, 50Ω - CBP-B1230C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details