Mini-Circuits Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω SBP-150+

Description
SBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
SBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω - SBP-150+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω
SBP-150+
Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω SBP-150+
SBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

SBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SBP-150+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 140-160 MHZ, 50

LUMPED LC BPF, 140-160 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SBP-150+ 3157-SBP-150+-ND
Product Name Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 150 dB 3 dB
Package Type Connectorized SMA In line Module
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 185 - 195 MHz, 50Ω - BPF-B190+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω - ABF-16G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 16 dB
View Details
LTCC Band Pass Filter, 7800 - 8100 MHz, 50Ω - BFCN-7900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7900 dB
View Details
2 suppliers