Mini-Circuits Filters- RF Filters EQY-8-24+

Description
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote
Description
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EQY-8-24+ is an absorptive gain equalizer designed for RF applications, featuring a frequency range from DC to 20 GHz. It has a nominal attenuation slope of 8.3 dB and is housed in a compact 2 x 2 mm, 8-lead MCLP package. This product is suitable for various applications including fixed satellite, mobile communications, radio location, and space research. The gain equalizer utilizes a GaAs IPD MMIC process, which integrates resistors, capacitors, and inductors to achieve a negative insertion loss slope, making it effective for compensating the negative gain slope of amplifiers and receivers. It offers excellent power handling capability, rated at +34 dBm, and operates within a temperature range of -55°C to 105°C. The EQY-8-24+ is characterized by its wide bandwidth and small size, which allows for reduced board space and simplified design. It is compatible with a variety of RF applications, including wireless cellular and microwave communications. The device is available in standard tape and reel packaging for ease of integration into production processes.

Datasheet Summary
Powered by GS/AI

The EQY-8-24+ is an absorptive gain equalizer designed for RF applications, featuring a frequency range from DC to 20 GHz. It has a nominal attenuation slope of 8.3 dB and is housed in a compact 2 x 2 mm, 8-lead MCLP package. This product is suitable for various applications including fixed satellite, mobile communications, radio location, and space research. The gain equalizer utilizes a GaAs IPD MMIC process, which integrates resistors, capacitors, and inductors to achieve a negative insertion loss slope, making it effective for compensating the negative gain slope of amplifiers and receivers. It offers excellent power handling capability, rated at +34 dBm, and operates within a temperature range of -55°C to 105°C. The EQY-8-24+ is characterized by its wide bandwidth and small size, which allows for reduced board space and simplified design. It is compatible with a variety of RF applications, including wireless cellular and microwave communications. The device is available in standard tape and reel packaging for ease of integration into production processes.

Suppliers

Company
Product
Description
Supplier Links
Filters- RF Filters - EQY-8-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters- RF Filters
EQY-8-24+
Filters- RF Filters EQY-8-24+
Manufacturer: Mini-Circuits Category: Filters- RF Filters Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Package / Case: 8-TFDFN Exposed Pad Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Height (Max): 0.041" (1.05mm)

Manufacturer: Mini-Circuits
Category: Filters- RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)

Buy Now Datasheet
RF Filters - 3157-EQY-8-24+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-8-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-8-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF FILTER 8.3 DB 8TFDFN - 4071-EQY-8-24+ - Utmel Electronic Limited
Hong Kong, China
RF FILTER 8.3 DB 8TFDFN
4071-EQY-8-24+
RF FILTER 8.3 DB 8TFDFN 4071-EQY-8-24+
RF FILTER 8.3 DB 8TFDFN

RF FILTER 8.3 DB 8TFDFN

Supplier's Site
RF Filters - EQY-8-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-8-24+
RF Filters EQY-8-24+
RF FILTER 8.3 DB 8TFDFN

RF FILTER 8.3 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-8-24+ 3157-EQY-8-24+CT-ND 4071-EQY-8-24+ EQY-8-24+
Product Name Filters- RF Filters RF Filters RF FILTER 8.3 DB 8TFDFN RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
MFLP-00005CH, Passive GaAs MMIC 18.3 GHz Lowpass Filter - MFLP-00005CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 18300 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
18500 MHz Cavity Band Pass filter - AB18500B1264 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18500 MHz
Bandwidth 5.00E6 kHz
View Details