Mini-Circuits Ceramic Filters HFCN-1320D+

Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1320D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1320D+TR-ND
Ceramic Filters 3157-HFCN-1320D+TR-ND
3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

3.2GHz Center High Pass Ceramic Filter 3.6GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-1320D+
HFCN-1320D+
Ceramic Filters - HFCN-1320D+ HFCN-1320D+
Manufacturer: Mini-Circuits Win Source Part Number: 718498-HFCN-1320D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1645+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 718498-HFCN-1320D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1645+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - HFCN-1320D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1320D+
Ceramic Filters HFCN-1320D+
LTCC HIGH PASS FILTER, 1400 - 50

LTCC HIGH PASS FILTER, 1400 - 50

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1320D+TR-ND HFCN-1320D+ HFCN-1320D+
Product Name Ceramic Filters Ceramic Filters - HFCN-1320D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

17 to 20GHz – Band Pass Filter - UIYBPF3414A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 36000 MHz
Bandwidth 1.70E7 to 2.00E7 kHz
View Details
Passive GaAs MMIC 21 GHz Highpass Filter - MFHP-00010CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21090 to 50000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details