Mini-Circuits Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω BPF-BY250+

Description
Low Insertion Loss, 1.5 dB Typ. Return Loss, 18 dB Typ. Stop Band Rejection, 55 dB Typ.
Request a Quote Datasheet
Description
Low Insertion Loss, 1.5 dB Typ. Return Loss, 18 dB Typ. Stop Band Rejection, 55 dB Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω - BPF-BY250+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω
BPF-BY250+
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω BPF-BY250+
Low Insertion Loss, 1.5 dB Typ. Return Loss, 18 dB Typ. Stop Band Rejection, 55 dB Typ.
  • Low Insertion Loss, 1.5 dB Typ.
  • Return Loss, 18 dB Typ.
  • Stop Band Rejection, 55 dB Typ.
Supplier's Site Datasheet
RF Filters - 3157-BPF-BY250+TR-ND - DigiKey
Thief River Falls, MN, United States
BAND PASS FILTER / SMT / ROHS

BAND PASS FILTER / SMT / ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-BY250+ 3157-BPF-BY250+TR-ND
Product Name Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 250 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω - SBP-100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2.2 dB
View Details
Ceramic Filters - 3157-HFCN-1200D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2910 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 20 - 21 MHz, 50Ω - BBP-20R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 20.5 dB
View Details
2 suppliers
LTCC SMT Band Pass Filter, 10.7 - 14.2 GHz, 50Ω - BFCQ-12600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.45 dB
View Details
2 suppliers