Mini-Circuits LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BPNK-252R+

Description
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
Request a Quote
Description
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LTCC bandpass filter designed for 2400 to 2500 MHz operation with 50 Ω impedance, housed in a 0402 case (0.039 in x 0.020 in x 0.015 in). It offers a typical insertion loss of 3.3 dB within the passband, VSWR of 1.6:1, and rejection greater than 15.5 dB in stop bands up to 8.5 GHz. Operating temperature ranges from -40°C to +85°C, with RF power input rated at 2 W at 25°C, derating linearly to 1 W at 85°C. RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

LTCC bandpass filter designed for 2400 to 2500 MHz operation with 50 Ω impedance, housed in a 0402 case (0.039 in x 0.020 in x 0.015 in). It offers a typical insertion loss of 3.3 dB within the passband, VSWR of 1.6:1, and rejection greater than 15.5 dB in stop bands up to 8.5 GHz. Operating temperature ranges from -40°C to +85°C, with RF power input rated at 2 W at 25°C, derating linearly to 1 W at 85°C. RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω - BPNK-252R+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
BPNK-252R+
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω BPNK-252R+
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω

LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPNK-252R+
Product Name LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω - CBP-1350C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-7150+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 9450 MHz
View Details
2 suppliers
RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω - ABF-16G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 16 dB
View Details