Mini-Circuits Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω SXBP-140+

Description
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for wireless communication systems, operating between 130 and 150 MHz with 50Ω impedance. The device features a typical VSWR of 1.1:1 in the passband and provides stopband rejection greater than 20 dB from 110 to 185 MHz and greater than 40 dB from 100 to 210 MHz. It handles maximum RF power input of 0.5 W and operates within a temperature range of -40°C to 85°C. The filter is housed in an HF1139 case measuring 11.18 x 18.80 x 6.86 mm with six ground pins and input/output connections at pins 1 and 8. It is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for wireless communication systems, operating between 130 and 150 MHz with 50Ω impedance. The device features a typical VSWR of 1.1:1 in the passband and provides stopband rejection greater than 20 dB from 110 to 185 MHz and greater than 40 dB from 100 to 210 MHz. It handles maximum RF power input of 0.5 W and operates within a temperature range of -40°C to 85°C. The filter is housed in an HF1139 case measuring 11.18 x 18.80 x 6.86 mm with six ground pins and input/output connections at pins 1 and 8. It is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω - SXBP-140+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω
SXBP-140+
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω SXBP-140+
Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω

Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-140+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 130-150 MHZ, 50

LUMPED LC BPF, 130-150 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-140+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 130-150 MHZ, 50

LUMPED LC BPF, 130-150 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-SXBP-140+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 130-150 MHZ, 50

LUMPED LC BPF, 130-150 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-140+ 3157-SXBP-140+TR-ND
Product Name Lumped LC Band Pass Filter, 130 - 150 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-4400+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7550 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 7450 - 7650 MHz, 50Ω - BFCN-7500+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7500 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 950 - 2150 MHz, 75Ω - SXBP-1430-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 154.32 - 214.32 MHz, 50Ω - ZABP-184-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 184 dB
View Details
2 suppliers