Mini-Circuits Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω SBP-240+

Description
SBP-240+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 238 to 242 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Description
SBP-240+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 238 to 242 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-240+ is a coaxial bandpass filter designed for the 238 to 242 MHz frequency range with a 50 W power rating. It features an SMA-male input and SMA-female output connector, arranged in a FF99 case style measuring 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, with a weight of 42.0 grams. The filter exhibits a typical VSWR of 1.3:1 and insertion loss of 4.1 dB within the passband, with group delay remaining flat at approximately 48 ns. It provides a lower stopband insertion loss of at least 40 dB up to 210 MHz and upper stopband attenuation of 40 to 50 dB from 260 MHz to 2000 MHz. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

SBP-240+ is a coaxial bandpass filter designed for the 238 to 242 MHz frequency range with a 50 W power rating. It features an SMA-male input and SMA-female output connector, arranged in a FF99 case style measuring 17.78 mm in length, 50.29 mm in width, and 7.92 mm in height, with a weight of 42.0 grams. The filter exhibits a typical VSWR of 1.3:1 and insertion loss of 4.1 dB within the passband, with group delay remaining flat at approximately 48 ns. It provides a lower stopband insertion loss of at least 40 dB up to 210 MHz and upper stopband attenuation of 40 to 50 dB from 260 MHz to 2000 MHz. Operating temperature ranges from -40°C to 85°C, and storage temperature from -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω - SBP-240+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
SBP-240+
Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω SBP-240+
SBP-240+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 238 to 242 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

SBP-240+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 238 to 242 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SBP-240+
Product Name Lumped LC Band Pass Filter, 238 - 242 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2340 - 2530 MHz, 50Ω - VBF-2435+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2435 dB
View Details
3 suppliers
LTCC Band Pass Filter, 28000 - 28800 MHz, 50Ω - BFCV-2852+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 212 - 228 MHz, 50Ω - RBP-220+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
LTCC Band Pass Filter, 7500 - 8800 MHz, 50Ω - BFHK-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8.1 dB
View Details
2 suppliers