Mini-Circuits Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω SBP-10.7+

Description
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBP-10.7+ is a 50Ω coaxial bandpass filter with an elliptic response centered at 10.7 MHz, passband 9.5 to 11.5 MHz, and maximum insertion loss of 1.5 dB. It features a rugged shielded case in FF99 package, with dimensions of 25.4 mm × 12.7 mm × 7.92 mm and a weight of 24.4 grams. Operating and storage temperature range is -55°C to 100°C, with maximum RF power input of 0.5 W. Typical 20 dB to 3 dB bandwidth ratio is 1.76. RoHS compliant.

Datasheet Summary
Powered by GS/AI

SBP-10.7+ is a 50Ω coaxial bandpass filter with an elliptic response centered at 10.7 MHz, passband 9.5 to 11.5 MHz, and maximum insertion loss of 1.5 dB. It features a rugged shielded case in FF99 package, with dimensions of 25.4 mm × 12.7 mm × 7.92 mm and a weight of 24.4 grams. Operating and storage temperature range is -55°C to 100°C, with maximum RF power input of 0.5 W. Typical 20 dB to 3 dB bandwidth ratio is 1.76. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω - SBP-10.7+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω
SBP-10.7+
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω SBP-10.7+
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω

Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SBP-10.7+-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 9.5-11.5 MHZ, 50

LUMPED LC BPF, 9.5-11.5 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SBP-10.7+ 3157-SBP-10.7+-ND
Product Name Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Filter Technology Passive Filter
Fc 10.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω - BFHK-2162+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Package Type Surface Mount
View Details
2 suppliers
LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω - BFCG-362+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
RF Filters - 3157-HFCG-3800+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.5 dB
View Details
2 suppliers
LTCC Band Pass Filter, 1400 - 2320 MHz, 50Ω - BFCN-1801+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1802 dB
View Details
4 suppliers