Mini-Circuits RF Filters HFCG-3800+

Description
CER FILTER 3.8GHZ HIGH PASS
Request a Quote Datasheet
Description
CER FILTER 3.8GHZ HIGH PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-HFCG-3800+DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 3.8GHZ HIGH PASS

CER FILTER 3.8GHZ HIGH PASS

Buy Now Datasheet
RF Filters - 3157-HFCG-3800+TR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 3.8GHZ HIGH PASS

CER FILTER 3.8GHZ HIGH PASS

Buy Now Datasheet
RF Filters - 3157-HFCG-3800+CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 3.8GHZ HIGH PASS

CER FILTER 3.8GHZ HIGH PASS

Buy Now Datasheet
Filters - Ceramic Filters - HFCG-3800+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
HFCG-3800+
Filters - Ceramic Filters HFCG-3800+
Win Source Part Number: 1353943-HFCG-3800+ Category: Filters - Ceramic Filters Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 3.8GHz (Cutoff) Package / Case: 0805 (2012 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Height (Max): 0.046" (1.18mm) Insertion Loss: 1.5dB Impedance: 50Ohm Filter Type: High Pass Bandwidth: 13.8 GHz

Win Source Part Number: 1353943-HFCG-3800+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 3.8GHz (Cutoff)
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.046" (1.18mm)
Insertion Loss: 1.5dB
Impedance: 50Ohm
Filter Type: High Pass
Bandwidth: 13.8 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 3157-HFCG-3800+DKR-ND HFCG-3800+
Product Name RF Filters Filters - Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
RF Filters - 1761-H160XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 24500 MHz
View Details
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
Passive GaAs MMIC 8.2 - 9.3 GHz Bandpass Filter - MFBP-00166PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8200 to 9300 MHz
View Details