Mini-Circuits LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω BFHK-2162+

Description
Ultra-High Stopband Rejection, Typ. 70 dB Standard Small 1812 (4.5 mm x 3.2 mm) Surface Mount Footprint Rugged Ceramic Construction
Request a Quote Datasheet
Description
Ultra-High Stopband Rejection, Typ. 70 dB Standard Small 1812 (4.5 mm x 3.2 mm) Surface Mount Footprint Rugged Ceramic Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω - BFHK-2162+ - Mini-Circuits
Brooklyn, NY, United States
LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω
BFHK-2162+
LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω BFHK-2162+
Ultra-High Stopband Rejection, Typ. 70 dB Standard Small 1812 (4.5 mm x 3.2 mm) Surface Mount Footprint Rugged Ceramic Construction
  • Ultra-High Stopband Rejection, Typ. 70 dB
  • Standard Small 1812 (4.5 mm x 3.2 mm) Surface Mount Footprint
  • Rugged Ceramic Construction
Supplier's Site Datasheet
RF Filters - 3157-BFHK-2162+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 19.4-23.8 GHZ, 50

LTCC SMT BPF, 19.4-23.8 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHK-2162+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 19.4-23.8 GHZ, 50

LTCC SMT BPF, 19.4-23.8 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHK-2162+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT BPF, 19.4-23.8 GHZ, 50

LTCC SMT BPF, 19.4-23.8 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-2162+ 3157-BFHK-2162+TR-ND
Product Name LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Package Type Surface Mount Surface Mount; 6-SMD, Flat Leads
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCU-1482+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 22650 MHz
View Details
RF Filters - 3157-HFCU-223+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 30900 MHz
View Details
Ceramic Filters - 3157-HFCN-3500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 6850 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 22000 - 28000 MHz, 50Ω - BFHK-2492+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 24.9 dB
View Details
2 suppliers