Mini-Circuits LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω BFCG-362+

Description
Mini Circuits’ BFCG-362+ band pass filter delivers high selectivity and low insertion loss across the 3.4–3.8 GHz band. A precision multilayer ceramic design ensures excellent stopband suppression and stable performance over −55 °C to +105 °C. The ultra compact 0805 package minimizes board footprint and parasitics, making it a robust, space-efficient solution for demanding RF
Request a Quote Datasheet
Description
Mini Circuits’ BFCG-362+ band pass filter delivers high selectivity and low insertion loss across the 3.4–3.8 GHz band. A precision multilayer ceramic design ensures excellent stopband suppression and stable performance over −55 °C to +105 °C. The ultra compact 0805 package minimizes board footprint and parasitics, making it a robust, space-efficient solution for demanding RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω - BFCG-362+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω
BFCG-362+
LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω BFCG-362+
Mini Circuits’ BFCG-362+ band pass filter delivers high selectivity and low insertion loss across the 3.4–3.8 GHz band. A precision multilayer ceramic design ensures excellent stopband suppression and stable performance over −55 °C to +105 °C. The ultra compact 0805 package minimizes board footprint and parasitics, making it a robust, space-efficient solution for demanding RF

Mini Circuits’ BFCG-362+ band pass filter delivers high selectivity and low insertion loss across the 3.4–3.8 GHz band. A precision multilayer ceramic design ensures excellent stopband suppression and stable performance over −55 °C to +105 °C. The ultra compact 0805 package minimizes board footprint and parasitics, making it a robust, space-efficient solution for demanding RF

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFCG-362+
Product Name LTCC Band Pass Filter, 3.4 to 3.8 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 95 - 180 MHz, 50Ω - RBP-130+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Filters - 3157-HFCN-2700+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4575 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 190 - 250 MHz, 50Ω - RBP-220W+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 27500 - 28350 MHz, 50Ω - BFCV-2792+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details