The Mini-Circuits AVA-24A+ is a surface-mount microwave amplifier for 5 to 20 GHz applications, fabricated with InGaAs PHEMT technology and packaged in a 3 mm × 3 mm MCLP (QFN) case with an exposed thermal paddle. It operates from a single +5 V supply, draws up to 147 mA, and provides typical gain of 12.3 dB with flatness of ±1.3 dB across the band. Output power at 1 dB compression reaches +18.3 dBm typ., with output IP3 up to +20.0 dBm. Reverse isolation is 36 dB typ., and directivity is 24 dB. The device is unconditionally stable, has MSL1 moisture sensitivity rating, and ESD class 1A (HBM) compliance. Operating temperature ranges from -40°C to 85°C.
The Mini-Circuits AVA-24A+ is a surface mount, microwave amplifier fabricated using InGaAs PHEMT technology and is fully integrated gain block up to 20 GHz. It is packaged in Mini-Circuits industry standard 3x3 mm MCLP (QFN) package, which provides excellent RF and thermal performance. The AVA-24A+ integrates the entire matching network with the majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the AVA-24A+ extremely flexible and enables simple, straightforward use.
RF Amplifier IC Radar, DBS 5GHz ~ 20GHz 8-QFN (3x3)
RF Amplifier IC Radar, DBS 5GHz ~ 20GHz 8-QFN (3x3)
RF Amplifier IC Radar, DBS 5GHz ~ 20GHz 8-QFN (3x3)
Manufacturer: Mini-Circuits
Win Source Part Number: 862689-AVA-24A+
Features: RF Amplifier IC Radar, DBS 5GHz ~ 20GHz 8-QFN (3x3)
Package: Reel - TR
Package: 8-VQFN Exposed Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.33.0001
Other Part Number: 3157-AVA-24A+TR, 3157-AVA-24A+CT, 3157-AVA-24A+DKR
IC RF AMP RADAR 5GHZ-20GHZ 8QFN
| Mini-Circuits | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | AVA-24A+ | 3157-AVA-24A+DKR-ND | 862689-AVA-24A+ | AVA-24A+ |
| Product Name | SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 20 GHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF Amplifiers - AVA-24A+ | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 5000 to 20000 MHz | 5000 to 20000 MHz | 5000 to 20000 MHz | |
| Minimum Gain | 8.5 dB | 10.1 dB | ? to 10.1 dB | |
| Maximum Gain | 24 dB | 10.1 dB | 10.1 dB | |
| Output Power | 16 to 20 dBm | 20 dBm |