The Mini-Circuits PMA4-33GLN+ is a low-noise, high-gain MMIC amplifier designed for sensitive receiver applications in 50 Ω systems from 0.7 to 3.0 GHz. It operates on a single 5 V supply and is housed in a 4 mm × 4 mm, 16-lead MCLP package with an exposed paddle for thermal and electrical performance. The amplifier achieves a typical noise figure of 0.47 dB at 900 MHz, 38.9 dB of gain at the same frequency, and a typical output IP3 of +40.4 dBm. It delivers 22.6 dBm of output power at 1 dB compression, handles up to +24 dBm continuous input power, and draws 152 mA nominal current. Thermal resistance is 53 °C/W for Q1 and 36 °C/W for Q2. The device is RoHS compliant, rated for operation from -40 °C to 85 °C, and meets MSL1 moisture sensitivity and Class 1A HBM ESD standards.
Mini-Circuits PMA4-33GLN+ is an E-PHEMT* based, low noise, dual chip, MMIC amplifier with a unique combination of low noise, high gain and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V supply, is well matched for 50Ω systems, and comes in a 4mm x 4mm, low-profile package accommodating dense circuit board layouts.
SMT LNA, 700 - 3000 MHZ, 50
SMT LNA, 700 - 3000 MHZ, 50
SMT LNA, 700 - 3000 MHZ, 50
SMT LNA, 700 - 3000 MHZ, 50
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | PMA4-33GLN+ | 3157-PMA4-33GLN+TR-ND | PMA4-33GLN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 3000 MHz, 50Ω, 4x4 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier; Bi-directional | |
| Frequency Range | 700 to 3000 MHz | 700 to 3000 MHz | 700 to 3000 MHz |
| Minimum Gain | 18 dB | 18 dB | ? to 18 dB |
| Maximum Gain | 41.3 dB | 18 dB | 18 dB |
| Output Power | 20.6 to 22.9 dBm | 22.9 dBm |