Mini-Circuits SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package SAV-331+

Description
Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-PHEMT* technology, the unit comes housed in a tiny 4-lead SOT-343 package. This model requires external biasing and matching. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Depletion mode Pseudomorphic High Electron Mobility Transistor. REV. B ECO-010314 SAV-331+ RS/CP/AM 211022 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 ULTRA LOW NOISE, MEDIUM CURRENT D-PHEMT Transistor SAV-331+
Request a Quote
Description
Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-PHEMT* technology, the unit comes housed in a tiny 4-lead SOT-343 package. This model requires external biasing and matching. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Depletion mode Pseudomorphic High Electron Mobility Transistor. REV. B ECO-010314 SAV-331+ RS/CP/AM 211022 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 ULTRA LOW NOISE, MEDIUM CURRENT D-PHEMT Transistor SAV-331+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' SAV-331+ is a MMIC D-PHEMT transistor designed for ultra-low-noise amplification in communication systems operating from 10 to 4000 MHz. It is housed in a 4-lead SOT-343 (SC-70) package, requiring external biasing and matching. At 300 MHz and 60 mA drain current, it exhibits a typical noise figure of 0.5 dB, gain of 24.1 dB, output IP3 of +32.3 dBm, and P1dB of +19.6 dBm. The device operates with a drain-source voltage of 4 V and a gate-source voltage of -0.69 V typical. Maximum drain-source voltage is 5 V, total dissipated power is 400 mW, and operating temperature ranges from -40 to 85 °C. It is RoHS compliant, has an MSL1 moisture sensitivity rating, and meets ESD standards of Class 0 (HBM) and Class M1 (MM).

Datasheet Summary
Powered by GS/AI

Mini-Circuits' SAV-331+ is a MMIC D-PHEMT transistor designed for ultra-low-noise amplification in communication systems operating from 10 to 4000 MHz. It is housed in a 4-lead SOT-343 (SC-70) package, requiring external biasing and matching. At 300 MHz and 60 mA drain current, it exhibits a typical noise figure of 0.5 dB, gain of 24.1 dB, output IP3 of +32.3 dBm, and P1dB of +19.6 dBm. The device operates with a drain-source voltage of 4 V and a gate-source voltage of -0.69 V typical. Maximum drain-source voltage is 5 V, total dissipated power is 400 mW, and operating temperature ranges from -40 to 85 °C. It is RoHS compliant, has an MSL1 moisture sensitivity rating, and meets ESD standards of Class 0 (HBM) and Class M1 (MM).

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package - SAV-331+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package
SAV-331+
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package SAV-331+
Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-PHEMT* technology, the unit comes housed in a tiny 4-lead SOT-343 package. This model requires external biasing and matching. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Depletion mode Pseudomorphic High Electron Mobility Transistor. REV. B ECO-010314 SAV-331+ RS/CP/AM 211022 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 ULTRA LOW NOISE, MEDIUM CURRENT D-PHEMT Transistor SAV-331+

Mini-Circuits’ SAV-331+ is a MMIC D-PHEMT transistor with an operating frequency range from 10 to 4000 MHz. This model combines high gain with extremely low noise figure, resulting in lower overall system noise. Low NF and IP3 performance make it an ideal choice for sensitive receivers in communications systems. Manufactured using highly repeatable D-PHEMT* technology, the unit comes housed in a tiny 4-lead SOT-343 package. This model requires external biasing and matching. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION DRAIN DRAIN 1 4 SOURCE GATE SOURCE 2 3 GATE SOURCE SOT-343 (SC-70) PACKAGE Function Pin Number Description Source 2 & 4 Source terminal, normally connected to ground Gate 3 Gate used for RF Input Drain 1 Drain used for RF output * Depletion mode Pseudomorphic High Electron Mobility Transistor. REV. B ECO-010314 SAV-331+ RS/CP/AM 211022 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 ULTRA LOW NOISE, MEDIUM CURRENT D-PHEMT Transistor SAV-331+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number SAV-331+
Product Name SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 10 MHz to 4000 MHz, SOT-343 Style Package
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 11.5 dB
Maximum Gain 24.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block Amplifier, 10 GHz to 13 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-133LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7.7 volts
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details