Mini-Circuits Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω ZHL0G60G7100+

Description
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the forward power to approximately 51dBm (125W). The amplifier’s output stage can operate into and open and short and shuts off when the reflected power exceeds 100W CW. The rugged aluminum alloy enclosure measures 170 x 110 x 30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.
Request a Quote Datasheet
Description
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the forward power to approximately 51dBm (125W). The amplifier’s output stage can operate into and open and short and shuts off when the reflected power exceeds 100W CW. The rugged aluminum alloy enclosure measures 170 x 110 x 30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω
ZHL0G60G7100+
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω ZHL0G60G7100+
The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the forward power to approximately 51dBm (125W). The amplifier’s output stage can operate into and open and short and shuts off when the reflected power exceeds 100W CW. The rugged aluminum alloy enclosure measures 170 x 110 x 30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.

The ZHL0G60G7100X+ is a Class AB, high-power amplifier providing typically 100W saturated power in the 600 to 700 MHz band, ideal for a variety of high-power applications such as test setups, communications, and more. The ruggedly designed amplifier provides unconditional stability and built-in protection against reverse polarity, overheating, excessive amounts of forward and reflected power. The amplifier limits the forward power to approximately 51dBm (125W). The amplifier’s output stage can operate into and open and short and shuts off when the reflected power exceeds 100W CW. The rugged aluminum alloy enclosure measures 170 x 110 x 30mm and features an SMA connector at the input and an N-connector at the output. A heatsink and fan attachment for cooling are optional.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL0G60G7100+
Product Name Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
Maximum Gain 55 dB
Output Power 48.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3950 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
SMT MMIC, Low Noise, Medium Power, Linear, HBT Amplifier, 10 MHz to 26.5 GHz, 50Ω, 4x4 mm QFN Style Package - LVA-273PN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Frequency Range 10 to 26500 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers