Mini-Circuits 110 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-110

Description
Mini-Circuits’ RUDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 110 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RUDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 110 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-110 - Mini-Circuits
Brooklyn, NY, United States
110 dB Programmable Attenuator, 1 MHz - 6 GHz
RUDAT-6000-110
110 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-110
Mini-Circuits’ RUDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 110 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RUDAT-6000-110 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 110 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-6000-110
Product Name 110 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-4+TR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Attenuators - 3157-BW-S6W20+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
30 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-30+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 28.8 to 32.9 dB
View Details
2 suppliers
Attenuators - 3157-PAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, Flat Leads
View Details