Mini-Circuits Attenuators UNAT-6A+

Description
6 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
6 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-6A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-6A+-ND
Attenuators 3157-UNAT-6A+-ND
6 DB FIXED ATT, DC - 6000 MHZ

6 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - UNAT-6A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-6A+
RF and Wireless - Attenuators UNAT-6A+
6 DB FIXED ATT, DC - 6000 MHZ

6 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - UNAT-6A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-6A+
Attenuators UNAT-6A+
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1.6W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 1.6W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-6A+-ND UNAT-6A+ UNAT-6A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-BW-S10-2W263A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details