Mini-Circuits 60 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-60

Description
Mini-Circuits’ RUDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 60 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Refer to our website for compliance
Request a Quote Datasheet
Description
Mini-Circuits’ RUDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 60 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Refer to our website for compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Brooklyn, NY, United States
60 dB Programmable Attenuator, 1 MHz - 6 GHz
RUDAT-6000-60
60 dB Programmable Attenuator, 1 MHz - 6 GHz RUDAT-6000-60
Mini-Circuits’ RUDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 60 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Refer to our website for compliance

Mini-Circuits’ RUDAT-6000-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 6000 MHz. The attenuator provides 0 to 60 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. Refer to our website for compliance methodologies and qualifications The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. The attenuator can be controlled via USB or RS232 (via D-Sub connector). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Refer to our website for compliance

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-6000-60
Product Name 60 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, Flat Leads
View Details
Attenuators - 3157-HAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
VSWR 1.15 :1
Attenuation 0.0 to 63 dB
View Details