Mini-Circuits 90 dB Programmable Attenuator, 10 MHz - 13 GHz RUDAT-13G-90

Description
Mini-Circuits’ RUDAT-13G-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 90 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.00” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RUDAT-13G-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 90 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.00” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-90 - Mini-Circuits
Brooklyn, NY, United States
90 dB Programmable Attenuator, 10 MHz - 13 GHz
RUDAT-13G-90
90 dB Programmable Attenuator, 10 MHz - 13 GHz RUDAT-13G-90
Mini-Circuits’ RUDAT-13G-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 90 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.00” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RUDAT-13G-90 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 13 GHz. The attenuator provides 0 to 90 dB attenuation in 0.5 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact, rugged metal case (3.75” x 2.00” x 0.68”) with SMA (F) connectors on the bi-directional input and output RF ports, a 9-pin D-Sub connector and a USB type Mini-B receptacle for control and power. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-13G-90
Product Name 90 dB Programmable Attenuator, 10 MHz - 13 GHz
Insertion Loss 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-2+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 1 to 2.8 dB
View Details
2 suppliers
2500 MHZ Attenuator - 852-LAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Attenuators - 3157-BW-S40W5+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.05 to 1.4 :1
Attenuation 0.0 to 30 dB
View Details