Mini-Circuits 30 dB Programmable Attenuator, 1 MHz - 8 GHz RCDAT-8000-30

Description
Mini-Circuits’ RCDAT-8000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0 to 30 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RCDAT-8000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0 to 30 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Programmable Attenuator, 1 MHz - 8 GHz - RCDAT-8000-30 - Mini-Circuits
Brooklyn, NY, United States
30 dB Programmable Attenuator, 1 MHz - 8 GHz
RCDAT-8000-30
30 dB Programmable Attenuator, 1 MHz - 8 GHz RCDAT-8000-30
Mini-Circuits’ RCDAT-8000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0 to 30 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCDAT-8000-30 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 8 GHz. The Attenuator provides 0 to 30 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
Attenuators - 3157-RCDAT-8000-30-ND - DigiKey
Thief River Falls, MN, United States
30 DB PROG ATT, 1 MHZ - 8 GHZ

30 DB PROG ATT, 1 MHZ - 8 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number RCDAT-8000-30 3157-RCDAT-8000-30-ND
Product Name 30 dB Programmable Attenuator, 1 MHz - 8 GHz Attenuators
Insertion Loss 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Attenuators - 3157-BW-N20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers