Mini-Circuits 63 dB Programmable Attenuator, 10 MHz - 67 GHz EDAT-67G-60

Description
Mini-Circuits’ eDAT-67G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 63 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ eDAT-67G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 63 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Brooklyn, NY, United States
63 dB Programmable Attenuator, 10 MHz - 67 GHz
EDAT-67G-60
63 dB Programmable Attenuator, 10 MHz - 67 GHz EDAT-67G-60
Mini-Circuits’ eDAT-67G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 63 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ eDAT-67G-60 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 10 MHz to 67 GHz. The attenuator provides 0 to 63 dB attenuation in 0.5 dB steps. The attenuator is housed in a compact and rugged package with precision 1.85 mm female RF connectors. A 3-character LED display on the attenuator package shows the current attenuator state. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple units to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible modules can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
Attenuators - 3157-EDAT-67G-60-ND - DigiKey
Thief River Falls, MN, United States
63 DB PROGRAMMABLE ATT

63 DB PROGRAMMABLE ATT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number EDAT-67G-60 3157-EDAT-67G-60-ND
Product Name 63 dB Programmable Attenuator, 10 MHz - 67 GHz Attenuators
Insertion Loss 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N40W5+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Attenuators - 3157-PAT-1+TR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Attenuators - 3157-VAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers