Mini-Circuits Attenuators UNAT-20A+

Description
20 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
20 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-20A+-ND - DigiKey
Thief River Falls, MN, United States
20 DB FIXED ATT, DC - 6000 MHZ

20 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-20A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-20A+
Attenuators UNAT-20A+
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 800mW N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 800mW N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-20A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-20A+
RF and Wireless - Attenuators UNAT-20A+
20 DB FIXED ATT, DC - 6000 MHZ

20 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-20A+-ND UNAT-20A+ UNAT-20A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-GAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details