Mini-Circuits 120 dB Programmable Attenuator, 1 MHz - 4 GHz RUDAT-4000-120

Description
Mini-Circuits’ RUDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to 120 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RUDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to 120 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RUDAT-4000-120 is a single-channel programmable attenuator designed for signal level control from 1 to 4000 MHz, providing 0 to 120 dB attenuation in 0.25 dB steps with a typica.IP3 of +53 dBm. It features SMA female RF connectors, a 9-pin D-Sub port, and a USB Mini-B control interface, housed in a compact 2.50 x 3.00 x 0.60 inch rugged package. The device supports USB HID and RS232 communication, with an attenuation transition time of 650 ns and a minimum dwell time of 600 µs. Operating temperature ranges from 0°C to +50°C, with a +5 V DC supply requiring up to 250 mA. Maximum RF input power is +23 dBm from 50 to 4000 MHz, derating linearly to +9 dBm at 1 MHz.

Datasheet Summary
Powered by GS/AI

The RUDAT-4000-120 is a single-channel programmable attenuator designed for signal level control from 1 to 4000 MHz, providing 0 to 120 dB attenuation in 0.25 dB steps with a typica.IP3 of +53 dBm. It features SMA female RF connectors, a 9-pin D-Sub port, and a USB Mini-B control interface, housed in a compact 2.50 x 3.00 x 0.60 inch rugged package. The device supports USB HID and RS232 communication, with an attenuation transition time of 650 ns and a minimum dwell time of 600 µs. Operating temperature ranges from 0°C to +50°C, with a +5 V DC supply requiring up to 250 mA. Maximum RF input power is +23 dBm from 50 to 4000 MHz, derating linearly to +9 dBm at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RUDAT-4000-120 - Mini-Circuits
Brooklyn, NY, United States
120 dB Programmable Attenuator, 1 MHz - 4 GHz
RUDAT-4000-120
120 dB Programmable Attenuator, 1 MHz - 4 GHz RUDAT-4000-120
Mini-Circuits’ RUDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to 120 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RUDAT-4000-120 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 1 to 4000 MHz. The attenuator provides 0 to 120 dB attenuation in 0.25 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard 9 pin D-Sub port and a USB type Mini-B power and control port. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RUDAT-4000-120
Product Name 120 dB Programmable Attenuator, 1 MHz - 4 GHz
Insertion Loss 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers
120 dB Programmable Attenuator, 200 MHz - 8 GHz - RC4DAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.7 dB
VSWR 1.2 to 1.35 :1
Attenuation 0.0 to 120 dB
View Details
120 dB Programmable Attenuator, 200 MHz - 6 GHz - RCDAT-6G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.15 to 1.3 :1
Attenuation 0.0 to 120 dB
View Details