Mini-Circuits Attenuators BW-S50W2+

Description
FXD ATTEN / SMA / 50DB 2W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA / 50DB 2W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S50W2+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / SMA / 50DB 2W ROHS

FXD ATTEN / SMA / 50DB 2W ROHS

Buy Now Datasheet
Attenuators - BW-S50W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S50W2+
Attenuators BW-S50W2+
RF Attenuators 50dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 50dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S50W2+-ND BW-S50W2+
Product Name Attenuators Attenuators
Attenuation 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-PAT-12+DKR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 4-SMD, Flat Leads
View Details
Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details