Mini-Circuits Attenuators GAT-0+

Description
0 DB SMT FIXED ATT, DC, 8000 MHZ
Request a Quote Datasheet
Description
0 DB SMT FIXED ATT, DC, 8000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-GAT-0+DKR-ND - DigiKey
Thief River Falls, MN, United States
0 DB SMT FIXED ATT, DC, 8000 MHZ

0 DB SMT FIXED ATT, DC, 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-0+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-0+TR-ND
Attenuators 3157-GAT-0+TR-ND
0 DB SMT FIXED ATT, DC, 8000 MHZ

0 DB SMT FIXED ATT, DC, 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-0+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-0+CT-ND
Attenuators 3157-GAT-0+CT-ND
0 DB SMT FIXED ATT, DC, 8000 MHZ

0 DB SMT FIXED ATT, DC, 8000 MHZ

Buy Now Datasheet
Attenuators - GAT-0+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
GAT-0+
Attenuators GAT-0+
RF Attenuators 0dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

RF Attenuators 0dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-GAT-0+DKR-ND GAT-0+
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
120 dB Programmable Attenuator, 1 MHz - 4 GHz - RCDAT-4000-120 - Mini-Circuits
Specs
Insertion Loss 6.5 dB
Attenuation 0.0 to 120 dB
Package Type Connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details