The ROS-95-419+ is a surface mount voltage controlled oscillator designed for PLL ICs with a tuning range of 91 to 95 MHz at 5V. It uses a CK605 case style and measures 12.70 x 12.70 x 4.57 mm. The device operates from -55°C to 85°C with a supply voltage up to 7V and a tuning voltage up to 7V. Power output ranges from +5 dBm, with phase noise of -97 dBc/Hz at 1 kHz offset and -162 dBc/Hz at 1 MHz offset. Harmonic suppression exceeds -90 dBc, and tuning sensitivity is 4 MHz/V. The part is aqueous washable and RoHS compliant, designed for applications in test instruments, receivers, and VHF systems.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-95-419+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |