Mini-CircuitsVCO / SURF MOUNT / RoHSROS-2600-1119+
Description
Wide Band
Low Phase Noise
Robust design and construction
Mini-Circuits
Done
Request a Quote
Email Supplier
Description
Wide Band
Low Phase Noise
Robust design and construction
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ROS-2600-1119+ is a voltage-controlled oscillator operating from 1650 to 2600 MHz, designed for cable TV, wireless communications, test equipment, and military applications. It is housed in a metal surface-mount package measuring 0.500" x 0.500" x 0.180", with a case style of CK605. The oscillator exhibits a typical phase noise of -102 dBc/Hz at a 10 kHz offset, a tuning sensitivity of 25 to 60 MHz/V, and a power output of +6 dBm. It offers good pushing performance at 1 MHz/V and is RoHS compliant. The operating temperature range is -55°C to 85°C, with a maximum supply voltage of 10.5 V and a maximum tuning voltage of 30.0 V.
Datasheet Summary Powered by GS/AI
The ROS-2600-1119+ is a voltage-controlled oscillator operating from 1650 to 2600 MHz, designed for cable TV, wireless communications, test equipment, and military applications. It is housed in a metal surface-mount package measuring 0.500" x 0.500" x 0.180", with a case style of CK605. The oscillator exhibits a typical phase noise of -102 dBc/Hz at a 10 kHz offset, a tuning sensitivity of 25 to 60 MHz/V, and a power output of +6 dBm. It offers good pushing performance at 1 MHz/V and is RoHS compliant. The operating temperature range is -55°C to 85°C, with a maximum supply voltage of 10.5 V and a maximum tuning voltage of 30.0 V.