The ROS-1445-219+ is a surface-mount voltage-controlled oscillator designed for land-to-mobile applications, operating from 1145 to 1445 MHz with a 50Ω impedance. It features a metal case measuring 0.500" x 0.500" x 0.180", typifies low phase noise of -106 dBc/Hz at 10 kHz offset, provides +8 dBm typical output power, and exhibits linear tuning sensitivity of 1.14:1, with pushing of 0.5 MHz/V. The part is RoHS compliant and rated for operation from -40°C to 85°C, with a maximum supply voltage of 11 V and tuning voltage of 22 V. It meets environmental rating ENV65T2 and is aqueous washable.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1445-219+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |