The ROS-2760C-119R+ is a surface-mount voltage-controlled oscillator designed for operation between 2600 and 2760 MHz in test equipment and wireless communications applications. It is housed in a metal case measuring 0.500" x 0.500" x 0.220" and features a typical phase noise of -113 dBc/Hz at a 10 kHz offset, a tuning sensitivity of 1.33:1, a frequency pulling of 0.8 MHz, and a pushing of 0.3 MHz/V. The device operates with a supply voltage up to 9.5 V and tuning voltage up to 20 V, and is RoHS compliant. Its operating temperature range is -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2760C-119R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |