Mini-Circuits VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-765+

Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZOS-765+ is a coaxial voltage-controlled oscillator with a dual output covering 485 to 765 MHz, designed for auxiliary frequency monitoring and load-insensitive applications. It features an octave bandwidth, linear tuning, and harmonic suppression of -27 dBc typical. The device is housed in a rugged shielded case with SMA connectors and is RoHS compliant. Operating from a 12 V supply, it draws a maximum of 140 mA and supports a tuning voltage range of 1 to 16 V. Phase noise is -96 dBc/Hz at 10 kHz offset, and the tuning sensitivity is 0.72 MHz/V. The operating temperature range is -55°C to 85°C, with an absolute maximum supply voltage of 16 V and tuning voltage of 18 V. Dimensions are 82.55 x 35.05 x 31.75 mm, and the unit weighs 180 grams.

Datasheet Summary
Powered by GS/AI

The ZOS-765+ is a coaxial voltage-controlled oscillator with a dual output covering 485 to 765 MHz, designed for auxiliary frequency monitoring and load-insensitive applications. It features an octave bandwidth, linear tuning, and harmonic suppression of -27 dBc typical. The device is housed in a rugged shielded case with SMA connectors and is RoHS compliant. Operating from a 12 V supply, it draws a maximum of 140 mA and supports a tuning voltage range of 1 to 16 V. Phase noise is -96 dBc/Hz at 10 kHz offset, and the tuning sensitivity is 0.72 MHz/V. The operating temperature range is -55°C to 85°C, with an absolute maximum supply voltage of 16 V and tuning voltage of 18 V. Dimensions are 82.55 x 35.05 x 31.75 mm, and the unit weighs 180 grams.

Suppliers

Company
Product
Description
Supplier Links
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-765+ - Mini-Circuits
Brooklyn, NY, United States
VOLTAGE CONT OSC/SMA/BKT/ RoHS
ZOS-765+
VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-765+
VOLTAGE CONT OSC/SMA/BKT/ RoHS

VOLTAGE CONT OSC/SMA/BKT/ RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Oscillators
Product Number ZOS-765+
Product Name VOLTAGE CONT OSC/SMA/BKT/ RoHS
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-200-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS ESD-P - ROS-4861C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-3000-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1445-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details