The ROS-890CR+ is a voltage-controlled oscillator designed for RFID and wireless communications, operating from 875 to 890 MHz with a 50Ω output impedance. It is packaged in a metal case measuring 0.500" x 0.500" x 0.220" for EMI shielding and compact integration. The oscillator exhibits low phase noise of -125 dBc/Hz at 10 kHz offset, linear tuning sensitivity of 1.15:1 typ, low frequency pulling of 0.3 MHz typ, and low pushing of 0.2 MHz/V typ. It delivers +6.2 dBm typical output power, operates with a supply voltage up to 8.5 V and tuning voltage up to 13 V, and is rated for -55°C to 85°C operating temperature. The part is RoHS compliant and aqueous washable.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-890CR+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |