The ROS-5815C-119+ is a voltage-controlled oscillator designed for point-to-point radio applications, operating from 5685 to 5815 MHz in a CK605 metal case measuring 0.500" x 0.500" x 0.180". It features low phase noise of -125 dBc/Hz at 100 kHz offset, linear tuning sensitivity of 1.15:1 typ., and low pulling and pushing of 1.5 MHz typ. and 1.5 MHz/V typ. respectively. The device is RoHS compliant and specified for a supply voltage range up to 7 V with an operating temperature range of -40°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-5815C-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |