The ROS-435-119+ is a voltage-controlled oscillator designed for frequency synthesizer applications in the 425 to 435 MHz range, housed in a CK605 metal case measuring 0.500" x 0.500" x 0.180". It features low phase noise of -118 dBc/Hz typical at a 10 kHz offset, harmonic suppression of -22 dBc typical, tuning sensitivity of 1.2:1 typ., frequency pulling of 0.2 MHz typical, and pushing of 0.1 MHz/V typical. The device operates from a 5 V supply with a maximum current of 30 mA, is RoHS compliant, and supports an operating temperature range of -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-435-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |