The ROS-2432-119+ is a surface-mount voltage-controlled oscillator designed for wireless communications and cable TV headend applications, operating over a frequency range of 1662 to 2432 MHz with a typical power output of +5.5 dBm. It features linear tuning characteristics, low phase noise, and low pushing and pulling, housed in a CK605 case measuring 12.70 mm × 12.70 mm × 4.57 mm. The device requires a 6.5 V DC supply, draws up to 30 mA, and accepts a tuning voltage range of 0 to 30 V with a typical sensitivity of 34 MHz/V. It is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2432-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |