The ROS-2435+ is a surface-mount voltage-controlled oscillator operating from 2425 to 2435 MHz with +7 dBm output power and a 32 mA DC current draw. It features a CK1113 case, low phase noise of -87 dBc/Hz at 1 kHz offset, tuning sensitivity of 16 MHz/V, and operates with a 0.04 MHz/V pushing rating. The device meets RoHS compliance, supports aqueous washability, and functions across -55°C to 85°C temperature range with a maximum supply voltage of 9 V and tuning voltage of 7 V. Harmonic suppression is better than -90 dBc, and pulling is limited to -20 dBc.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2435+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |