Mini-Circuits VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-100+

Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Description
VOLTAGE CONT OSC/SMA/BKT/ RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZOS-100+ is a coaxial voltage-controlled oscillator with dual outputs, operating from 50 to 100 MHz, designed for load-insensitive applications and auxiliary frequency monitoring. It features an octave bandwidth, linear tuning sensitivity of 4.5 MHz/V typical, and harmonic suppression of -29 dBc typical. Housed in a rugged shielded case with SMA connectors, it operates over a temperature range of -55°C to 85°C with a maximum supply voltage of +16V and tuning voltage of +18V. The device consumes up to 140 mA at +12 VDC and provides +9 dBm output power on the main port and -12 dBm on the auxiliary port. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZOS-100+ is a coaxial voltage-controlled oscillator with dual outputs, operating from 50 to 100 MHz, designed for load-insensitive applications and auxiliary frequency monitoring. It features an octave bandwidth, linear tuning sensitivity of 4.5 MHz/V typical, and harmonic suppression of -29 dBc typical. Housed in a rugged shielded case with SMA connectors, it operates over a temperature range of -55°C to 85°C with a maximum supply voltage of +16V and tuning voltage of +18V. The device consumes up to 140 mA at +12 VDC and provides +9 dBm output power on the main port and -12 dBm on the auxiliary port. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-100+ - Mini-Circuits
Brooklyn, NY, United States
VOLTAGE CONT OSC/SMA/BKT/ RoHS
ZOS-100+
VOLTAGE CONT OSC/SMA/BKT/ RoHS ZOS-100+
VOLTAGE CONT OSC/SMA/BKT/ RoHS

VOLTAGE CONT OSC/SMA/BKT/ RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Oscillators
Product Number ZOS-100+
Product Name VOLTAGE CONT OSC/SMA/BKT/ RoHS
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-369-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-2536C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-95-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details