The ROS-2168-119+ is a surface-mount voltage-controlled oscillator designed for PLL applications in the 2112 to 2168 MHz range with a 5V tuning voltage. It is housed in a CK605 case measuring 12.70 × 12.70 × 4.57 mm and operates from -55°C to 85°C. The oscillator provides +2.5 dBm output power with phase noise of -82 dBc/Hz at 1 kHz, -107 dBc/Hz at 10 kHz, -128 dBc/Hz at 100 kHz, and -148 dBc/Hz at 1 MHz. Tuning sensitivity is 30 MHz/V, while pulling and pushing are 0.5 MHz/V and 0.06 MHz/V respectively. Harmonic levels are below -32 dBc for F2, -37 dBc for F3, and -20 dBc for F4. It is RoHS compliant, aqueous washable, and suitable for wireless and military communications.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2168-119+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |