The ROS-1000PV+ is a surface-mount voltage-controlled oscillator designed for PLL circuitry, operating from 900 to 1000 MHz with a 5V tuning range. It features a CK605 case style, operates from -55°C to 85°C, and is RoHS compliant. The device provides +6 dBm power output, -144 dBc/Hz phase noise at 1 MHz offset, and linear tuning sensitivity of 27-38 MHz/V. Harmonic suppression is specified at -33 dBc for F2, -20 dBc for F3, and -90 dBc for F4. The part has a 50 ohm impedance and requires a maximum supply voltage of 6V and tuning voltage of 6V. Environmental rating is ENV65.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1000PV+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |