The ROS-3600-419R+ is a voltage-controlled oscillator designed for WiMAX applications, operating from 3300 to 3605 MHz with a 50Ω output. It is packaged in a metal surface-mount case measuring 0.500" × 0.500" × 0.180". Typical performance includes a phase noise of -97 dBc/Hz at 10 kHz offset, harmonic suppression of -20 dBc, power output of +8.5 dBm, tuning sensitivity of 1.37:1, pulling of 3.5 MHz, and pushing of 2.5 MHz/V. The device is RoHS compliant and rated for operation from -55°C to 85°C with a maximum supply voltage of 7 V and tuning voltage of 10 V.
VCO / SURF MOUNT / ROHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-3600-419R+ |
| Product Name | VCO / SURF MOUNT / ROHS ESD-P |
| Oscillator Type | VCO |