The ROS-1790-519R+ is a voltage-controlled oscillator designed for mobile satellite applications, operating from 1640 to 1790 MHz with a 50Ω output impedance. It is packaged in a metal case measuring 0.500" x 0.500" x 0.180" with surface mount compatibility. The device provides a typical power output of +6.5 dBm, exhibits low phase noise of -107 dBc/Hz at a 10 kHz offset, and features a linear tuning sensitivity of 1.23:1 typ. Harmonic suppression is -28 dBc typ, and pushing is 0.7 MHz/V typ. It is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1790-519R+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |