The ROS-1150-519+ is a surface mount voltage controlled oscillator spanning 750 to 1150 MHz with a +6.5 dBm typical output power and a tuning sensitivity of 38 to 45 MHz/V. It features low phase noise, with typical values of -75 dBc/Hz at 1 kHz, -99 dBc/Hz at 10 kHz, -121 dBc/Hz at 100 kHz, and -141 dBc/Hz at 1 MHz, and operates from a 5 V supply drawing 35 mA maximum. The device uses a CK605 case style and is RoHS compliant. Operating temperature ranges from -55°C to 85°C, with a maximum tuning voltage of 16 V and maximum supply voltage of 6.5 V. Harmonics are suppressed to better than -90 dBc, and pulling and pushing are rated at 1.52 MHz/V and 2.92 MHz/V respectively.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-1150-519+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |