The ROS-6030C-219R+ is a voltage-controlled oscillator designed for point-to-point radio applications, operating from 5890 to 6010 MHz with a 50Ω output impedance. It is packaged in a metal CK1113 case measuring 0.500" x 0.500" x 0.220". The device exhibits linear tuning with a sensitivity ratio of 1.15:1 typ., low phase noise of -102 dBc/Hz typ. at 10 kHz offset, low pulling of 2 MHz typ., and low pushing of 1.4 MHz/V typ. It operates from -55°C to 85°C, supports a maximum supply voltage of 7 V, and is RoHS compliant. Output power ranges from +3.5 dBm to +7.5 dBm across the tuning range with a typical supply current of 140 mA.
VCO / SURF MOUNT / ROHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-6030C-219R+ |
| Product Name | VCO / SURF MOUNT / ROHS ESD-P |
| Oscillator Type | VCO |