Mini-Circuits Oscillators - JTOS850VW+ JTOS850VW+

Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009316-JTOS850VW+ Categories: Oscillators Alternative Parts (Cross-Reference): JTOS850VW+JTOS-850VW +; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009316-JTOS850VW+ Categories: Oscillators Alternative Parts (Cross-Reference): JTOS850VW+JTOS-850VW +; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - JTOS850VW+ - 1009316-JTOS850VW+ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - JTOS850VW+
1009316-JTOS850VW+
Oscillators - JTOS850VW+ 1009316-JTOS850VW+
Manufacturer: Mini-Circuits Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009316-JTOS850VW+ Categories: Oscillators Alternative Parts (Cross-Reference): JTOS850VW+JTOS-850VW +; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Mini-Circuits
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009316-JTOS850VW+
Categories: Oscillators
Alternative Parts (Cross-Reference): JTOS850VW+JTOS-850VW+;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1009316-JTOS850VW+
Product Name Oscillators - JTOS850VW+
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ABA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers