Mini-Circuits 3X SMT Multiplier, Output Freq 5400 - 9000 MHz RMK-3-93+

Description
The RMK-3-93+ is a broadband frequency tripler offering excellent performance for C- to X-band signals. The aqueous washable and RoHS-compliant package features rugged, wire-welded construction, in a small 0.25” x 0.31” x 0.16” plastic case.
Request a Quote Datasheet
Description
The RMK-3-93+ is a broadband frequency tripler offering excellent performance for C- to X-band signals. The aqueous washable and RoHS-compliant package features rugged, wire-welded construction, in a small 0.25” x 0.31” x 0.16” plastic case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 5400 - 9000 MHz - RMK-3-93+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 5400 - 9000 MHz
RMK-3-93+
3X SMT Multiplier, Output Freq 5400 - 9000 MHz RMK-3-93+
The RMK-3-93+ is a broadband frequency tripler offering excellent performance for C- to X-band signals. The aqueous washable and RoHS-compliant package features rugged, wire-welded construction, in a small 0.25” x 0.31” x 0.16” plastic case.

The RMK-3-93+ is a broadband frequency tripler offering excellent performance for C- to X-band signals. The aqueous washable and RoHS-compliant package features rugged, wire-welded construction, in a small 0.25” x 0.31” x 0.16” plastic case.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-93+
Product Name 3X SMT Multiplier, Output Freq 5400 - 9000 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Specs
Input Frequency Range 10000 to 20000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 18.5 dB
View Details
4X SMT Multiplier, Output Freq 1280 - 2000 MHz - RKK-4-23+ - Mini-Circuits
Specs
Multiplying Factor 4X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Specs
Input Frequency Range 550 to 700 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 11.5 MHz
Multiplying Factor 7x
Package Type Surface Mount
View Details