Mini-Circuits 5X SMT Multiplier, Output Freq 3375 - 4750 MHz RMK-5-472+

Description
5X SMT Multiplier, Output Freq 3375 - 4750 MHz
Request a Quote Datasheet
Description
5X SMT Multiplier, Output Freq 3375 - 4750 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 3375 - 4750 MHz - RMK-5-472+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 3375 - 4750 MHz
RMK-5-472+
5X SMT Multiplier, Output Freq 3375 - 4750 MHz RMK-5-472+
5X SMT Multiplier, Output Freq 3375 - 4750 MHz

5X SMT Multiplier, Output Freq 3375 - 4750 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-472+
Product Name 5X SMT Multiplier, Output Freq 3375 - 4750 MHz
Input Frequency Range 675 to 950 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 6600 - 10005 MHz - RMK-3-14+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 250 - 500 MHz - RMK-5-52+ - Mini-Circuits
Specs
Input Frequency Range 50 to 100 MHz
Multiplying Factor 5X
Conversion Loss / Gain 26 dB
View Details
3X SMT Multiplier, Output Freq 7800 - 15000 MHz - RMK-3-153+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details