Mini-Circuits 3X SMT Multiplier, Output Freq 900 - 1200 MHz RMK-3-122+

Description
3X SMT Multiplier, Output Freq 900 - 1200 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 900 - 1200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 900 - 1200 MHz - RMK-3-122+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 900 - 1200 MHz
RMK-3-122+
3X SMT Multiplier, Output Freq 900 - 1200 MHz RMK-3-122+
3X SMT Multiplier, Output Freq 900 - 1200 MHz

3X SMT Multiplier, Output Freq 900 - 1200 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-122+
Product Name 3X SMT Multiplier, Output Freq 900 - 1200 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details
3X SMT Multiplier, Output Freq 6600 - 10500 MHz - RMK-3-1052+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details