Mini-Circuits 4X SMT Multiplier, Output Freq 800 - 1100 MHz RKK-4-112+

Description
Mini-Circuits’ RKK-4-112+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 200 to 275 MHz into output frequencies from 800 to 1100 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +17 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ RKK-4-112+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 200 to 275 MHz into output frequencies from 800 to 1100 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +17 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X SMT Multiplier, Output Freq 800 - 1100 MHz - RKK-4-112+ - Mini-Circuits
Brooklyn, NY, United States
4X SMT Multiplier, Output Freq 800 - 1100 MHz
RKK-4-112+
4X SMT Multiplier, Output Freq 800 - 1100 MHz RKK-4-112+
Mini-Circuits’ RKK-4-112+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 200 to 275 MHz into output frequencies from 800 to 1100 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +17 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.

Mini-Circuits’ RKK-4-112+ frequency multiplier provides a multiplication factor of 4, converting input frequencies from 200 to 275 MHz into output frequencies from 800 to 1100 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model provides an input power range from +17 to +23 dBm, low conversion loss and good harmonic suppression. The multiplier comes housed in a miniature, shielded surface-mount package (0.50 x 0.50 x 0.18”) with wrap- around terminations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RKK-4-112+
Product Name 4X SMT Multiplier, Output Freq 800 - 1100 MHz
Input Frequency Range 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Specs
Input Frequency Range 10000 to 20000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 18.5 dB
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details