Mini-Circuits LIMITER / SURF MOUNT / RoHS RLM-33+

Description
The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is on a micro strip low loss dielectric material and cased into Mini-Circuits high volume, low cost “R” package for cost efficiencies. The RLM-33+ limiter provides excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail such as in manufacturing sites, train tunnels, etc.
Request a Quote Datasheet
Description
The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is on a micro strip low loss dielectric material and cased into Mini-Circuits high volume, low cost “R” package for cost efficiencies. The RLM-33+ limiter provides excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail such as in manufacturing sites, train tunnels, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Brooklyn, NY, United States
LIMITER / SURF MOUNT / RoHS
RLM-33+
LIMITER / SURF MOUNT / RoHS RLM-33+
The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is on a micro strip low loss dielectric material and cased into Mini-Circuits high volume, low cost “R” package for cost efficiencies. The RLM-33+ limiter provides excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail such as in manufacturing sites, train tunnels, etc.

The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is on a micro strip low loss dielectric material and cased into Mini-Circuits high volume, low cost “R” package for cost efficiencies. The RLM-33+ limiter provides excellent protection of low noise amplifiers in hostile environments where unwanted signals prevail such as in manufacturing sites, train tunnels, etc.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Limiters
Product Number RLM-33+
Product Name LIMITER / SURF MOUNT / RoHS
Recovery Time 0.0100 µs
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SMA / RoHS - VLM-63-2W-S+ - Mini-Circuits
Specs
Frequency Band 30.0 to 6000.0 MHz
Insertion Loss 0.4000 dB
Recovery Time 0.0050 µs
View Details
LIMITER / SURF MOUNT / RoHS - RLM-23-1WL+ - Mini-Circuits
Specs
Recovery Time 0.0080 µs
Package Type Surface Mount
View Details
LIMITER / SURF MOUNT / RoHS - RLM-63-2W+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details
LIMITER / SMA / BKT RoHS - ZFLM-43-5WB+ - Mini-Circuits
Specs
Frequency Band 20.0 to 4000.0 MHz
Insertion Loss 0.5000 dB
Recovery Time 0.0330 µs
View Details